KBG2.5-20R2 is a bronze worm wheel with a module of 2.5, 20 teeth, 2 starts, and a right-hand helix angle of 7°46'. It has a bore diameter of 12 mm, hub diameter of 35 mm, pitch diameter of 50.46 mm, throat diameter of 55 mm, outside diameter of 57.5 mm, and face width of 22 mm. The gear is precision grade KHK W 002 grade 4, with a normal pressure angle of 20°. Allowable torque at 100 rpm is 17.3 N·m, with a backlash of 0.13~0.31 mm and a weight of 0.49 kg.
Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG2.5-20R2 | KBG2.5-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |