QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG2.5-20R1J17

Description
Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KBG2.5-20R1J17 is a right-hand lead worm gear with a module of 2.5 and features 20 teeth. It is designed with a single start and has a finished bore diameter of 17mm. The gear is constructed from bronze, which provides durability and resistance to wear. The normal pressure angle is 20 degrees, and it operates with a helix angle of 3¬852'. This worm gear is suitable for applications requiring precise motion control and can be paired with compatible worm wheels for effective torque transmission. The product is part of the J Series, which may require a lead time for shipping.

Datasheet Summary
Powered by GS/AI

The KBG2.5-20R1J17 is a right-hand lead worm gear with a module of 2.5 and features 20 teeth. It is designed with a single start and has a finished bore diameter of 17mm. The gear is constructed from bronze, which provides durability and resistance to wear. The normal pressure angle is 20 degrees, and it operates with a helix angle of 3¬852'. This worm gear is suitable for applications requiring precise motion control and can be paired with compatible worm wheels for effective torque transmission. The product is part of the J Series, which may require a lead time for shipping.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG2.5-20R1J17 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG2.5-20R1J17
Right Hand Lead Worm Gears (metric) KBG2.5-20R1J17
Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore

Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore - KBG2.5-20R1J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore
KBG2.5-20R1J17
Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore KBG2.5-20R1J17
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG2.5-20R1J17 KBG2.5-20R1J17
Product Name Right Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 17mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1828000 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Thermoplastic Polymer
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details