The KBG2.5-20L2J17 is a left-hand lead bronze worm wheel with a module of 2.5, 20 teeth, 2 starts, a 3°52' helix angle, H1 bore shape, 12 mm bore diameter, 35 mm hub diameter, 50.46 mm pitch diameter, 55 mm throat diameter, 57.5 mm outside diameter, and 22 mm face width. It has a weight of 0.36 kg and a backlash of 0.13 to 0.31 mm. The part is cast from CAC502 material with a sand mold finish, and the precision grade is KHK W 002 grade 4. The J17 suffix indicates a 17 mm finished bore, consistent with J series variants that require a 5-day lead time and are limited to 1-20 units per order. Keyway dimensions follow JIS B1301 with Js9 tolerance.
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG2.5-20L2J17 | KBG2.5-20L2J17 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 17mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |