The KBG2.5-20L2J15 is a left-hand helical bronze worm wheel with a 2.5 mm module, 20 teeth, 2 starts, and a 15 mm bore. It has a 35 mm hub diameter, 50.46 mm pitch diameter, 55 mm throat diameter, 57.5 mm outside diameter, and 22 mm face width. The gear operates with a helix angle of 7°46' and is designed for use with steel worms in a 2.5 module series. Backlash ranges from 0.13 to 0.31 mm, and weight is 0.49 kg. The gear adheres to KHK W 002 grade 4 precision standards.
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG2.5-20L2J15 | KBG2.5-20L2J15 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |