QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KBG2.5-20L2J12

Description
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet
Description
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KBG2.5-20L2J12 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KBG2.5-20L2J12
Left Hand Lead Worm Gears (metric) KBG2.5-20L2J12
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore

Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore - KBG2.5-20L2J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore
KBG2.5-20L2J12
Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore KBG2.5-20L2J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG2.5-20L2J12 KBG2.5-20L2J12
Product Name Left Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 12mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-30R3E24, Module 430 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r3e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Module 0.5, 45 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05045 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details
Spur Gears - 5217225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details