QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KBG2.5-20L1J15

Description
Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KBG2.5-20L1J15 is a left-handed bronze worm gear featuring a module of 2.5 and 20 teeth with a single start. It has a finished bore diameter of 15 mm, making it suitable for various applications requiring precise motion control. The gear is designed with a normal pressure angle of 20 degrees and is constructed from CAC502 material, which is known for its durability and resistance to wear. This product is part of a series that emphasizes standard full-depth gear teeth, ensuring reliable performance in mechanical systems. The KBG2.5-20L1J15 is an appropriate choice for engineers seeking a robust worm gear for their projects.

Datasheet Summary
Powered by GS/AI

The KBG2.5-20L1J15 is a left-handed bronze worm gear featuring a module of 2.5 and 20 teeth with a single start. It has a finished bore diameter of 15 mm, making it suitable for various applications requiring precise motion control. The gear is designed with a normal pressure angle of 20 degrees and is constructed from CAC502 material, which is known for its durability and resistance to wear. This product is part of a series that emphasizes standard full-depth gear teeth, ensuring reliable performance in mechanical systems. The KBG2.5-20L1J15 is an appropriate choice for engineers seeking a robust worm gear for their projects.

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KBG2.5-20L1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KBG2.5-20L1J15
Left Hand Lead Worm Gears (metric) KBG2.5-20L1J15
Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore

Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore - KBG2.5-20L1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
KBG2.5-20L1J15
Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore KBG2.5-20L1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG2.5-20L1J15 KBG2.5-20L1J15
Product Name Left Hand Lead Worm Gears (metric) Module 2.5, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2, 100 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20100A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
KHK AG4-60R1E28, Module 460 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-60r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details