Right-hand lead bronze worm gear with a 20:1 reduction ratio, 20 teeth, 2 starts, 3°42' helix angle, 12 mm bore, 33 mm hub diameter, 44 mm outside diameter, and 22 mm face width, designed for use with KSW2 series steel worms. The gear has a standard full-depth tooth profile with a 14°30' normal pressure angle, cast from CAC502 material, and features a backlash range of 0.10 to 0.28 mm. Total length is 35 mm, hub width is 13 mm, and weight is 0.33 kg. Precision grade is KHK W 002 grade 4. The J series variant requires a 5-day lead time and is available in quantities of 1 to 20 units per order.
Module 2, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG2-20R2J12 | KBG2-20R2J12 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |