KBG2-20R2 is a bronze worm wheel with a 20:1 reduction ratio, 20 teeth, 2 starts, and a right-hand helix angle of 7°25'. It has a 12 mm bore, 33 mm hub diameter, 40.34 mm pitch diameter, 44 mm throat diameter, 46 mm outside diameter, and 22 mm face width. The wheel is machined to KHK W 002 grade 4 precision with standard full-depth teeth at a 14°30' normal pressure angle, made from CAC502 material. It has a total length of 35 mm, hub width of 13 mm, mounting distance of 35.5 mm, and weighs 0.33 kg. Allowable torque values are rated at 10.0 N·m at 100 rpm, 7.51 N·m at 300 rpm, 6.15 N·m at 600 rpm, 5.32 N·m at 900 rpm, and 4.80 N·m at 1200 rpm. Backlash ranges from 0.10 to 0.28 mm.
Module 2, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG2-20R2 | KBG2-20R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |