QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG2-20R1J14

Description
Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Request a Quote
Description
Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KBG2-20R1J14 is a right-hand, single-start bronze worm wheel with a 14 mm bore, 20 teeth, and a reduction ratio of 20:1, designed for use with KSW2 series steel worms. It has a pitch diameter of 40.08 mm, an outside diameter of 46 mm, a face width of 22 mm, and a hub width of 13 mm. The unit weighs 0.33 kg and has a backlash range of 0.10 to 0.28 mm. It conforms to KHK W 002 grade 4 precision standards, uses standard full-depth teeth with a 14° 30' pressure angle, and is made of CAC502 material. The J-series variant is available on request with a lead time of up to 5 working days and limited to 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

KBG2-20R1J14 is a right-hand, single-start bronze worm wheel with a 14 mm bore, 20 teeth, and a reduction ratio of 20:1, designed for use with KSW2 series steel worms. It has a pitch diameter of 40.08 mm, an outside diameter of 46 mm, a face width of 22 mm, and a hub width of 13 mm. The unit weighs 0.33 kg and has a backlash range of 0.10 to 0.28 mm. It conforms to KHK W 002 grade 4 precision standards, uses standard full-depth teeth with a 14° 30' pressure angle, and is made of CAC502 material. The J-series variant is available on request with a lead time of up to 5 working days and limited to 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG2-20R1J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG2-20R1J14
Right Hand Lead Worm Gears (metric) KBG2-20R1J14
Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore

Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore - KBG2-20R1J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
KBG2-20R1J14
Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore KBG2-20R1J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG2-20R1J14 KBG2-20R1J14
Product Name Right Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 56 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24056 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design English
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-30R2E32, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 5216496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details