The KBG2-20L2J17 is a left-hand helical bronze worm wheel from the KBG2 series, with a 20:1 reduction ratio, 20 teeth, and 2 starts at a helix angle of 7°25'. It has a 12 mm bore, 33 mm hub diameter, 40.34 mm pitch diameter, 44 mm throat diameter, 46 mm outside diameter, and 22 mm face width. The wheel is profile-shifted to achieve correct center distance and features a sand mold casting finish. It is rated for a backlash of 0.10~0.28 mm and weighs 0.33 kg. The precision grade is KHK W 002 grade 4, with standard full-depth teeth and a 14°30' normal pressure angle. The allowable torque at 1200 rpm is 4.80 N·m. The J-series variants are available-on-request
Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 17mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG2-20L2J17 | KBG2-20L2J17 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 17mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |