QTC METRIC GEARS Left Hand Lead Worm Gears (metric) KBG2-20L2J15

Description
Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet
Description
Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Left Hand Lead Worm Gears (metric) - KBG2-20L2J15 - QTC METRIC GEARS
Hicksville, NY, USA
Left Hand Lead Worm Gears (metric)
KBG2-20L2J15
Left Hand Lead Worm Gears (metric) KBG2-20L2J15
Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore

Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore - KBG2-20L2J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
KBG2-20L2J15
Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore KBG2-20L2J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG2-20L2J15 KBG2-20L2J15
Product Name Left Hand Lead Worm Gears (metric) Module 2, 20 Tooth, 2 Start, Left Handed Bronze Worm Gear with 15mm Finished Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 14.5°
Mounting Keyway; Set Screw Keyway
PD 40 mm (1.57 inch) 40 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 80
Pressure Angle 14.5°
View Details
KHK KRGCP10-100, CP10, Module 3.18, 8 Tooth, CP Thermal Refined Ground Racks - krgcp10-100 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details