Left-hand lead bronze worm wheel with 20 teeth, module 2, 1 start, and 14 mm bore, designed for use with matching steel worms. The gear has a hub width of 13 mm, total length of 35 mm, mounting distance of 35.5 mm, and a backlash range of 0.10-0.28 mm, with a weight of 0.33 kg. Precision grade is KHK W 002 grade 4, with standard full-depth teeth and 14° 30' normal pressure angle. Material is CAC502 with no heat treatment. This variant is available-on-request
Module 2, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 14mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG2-20L1J14 | KBG2-20L1J14 |
| Product Name | Left Hand Lead Worm Gears (metric) | Module 2, 20 Tooth, 1 Start, Left Handed Bronze Worm Gear with 14mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 14.5° |
| Mounting | Keyway; Set Screw | Keyway |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |