The KBG1-50R1J8 is a right-hand lead worm gear with a module of 1 and features 50 teeth and 1 start. It is constructed from S45C steel, which provides durability and strength. The gear has a normal pressure angle of 20° and utilizes standard full-depth gear teeth. The finished bore diameter is 8mm, making it suitable for various applications requiring precise motion transfer. The tooth hardness is less than 194HB, indicating a moderate level of hardness suitable for general use. This worm gear is designed for applications where a reduction in speed and an increase in torque are necessary.
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 8mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1-50R1J8 | KBG1-50R1J8 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 8mm Finished Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |
| Face Width | 10 mm (0.3937 inch) | 10 mm (0.3937 inch) |