QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1-50R1J15

Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1-50R1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1-50R1J15
Right Hand Lead Worm Gears (metric) KBG1-50R1J15
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore

Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore - KBG1-50R1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
KBG1-50R1J15
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore KBG1-50R1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1-50R1J15 KBG1-50R1J15
Product Name Right Hand Lead Worm Gears (metric) Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04A300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details