QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1-50R1J14

Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1-50R1J14 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1-50R1J14
Right Hand Lead Worm Gears (metric) KBG1-50R1J14
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore

Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore

Supplier's Site Datasheet
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore - KBG1-50R1J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
KBG1-50R1J14
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore KBG1-50R1J14
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1-50R1J14 KBG1-50R1J14
Product Name Right Hand Lead Worm Gears (metric) Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 14mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Worm & Pinion Gears - 5216884 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 50
Design Metric
View Details
120:1 Gear Ratio, 120 Teeth, Worm Gear - A 1B 6-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 120
Pressure Angle 14.5°
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details