QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1-50R1J12

Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1-50R1J12 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1-50R1J12
Right Hand Lead Worm Gears (metric) KBG1-50R1J12
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore

Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore

Supplier's Site Datasheet
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore - KBG1-50R1J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore
KBG1-50R1J12
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore KBG1-50R1J12
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1-50R1J12 KBG1-50R1J12
Product Name Right Hand Lead Worm Gears (metric) Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 12mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Mitre & Bevel Gears - 1828002 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Thermoplastic Polymer
View Details
KHK SRGCPF20-500, CP20, Module 6.36, 25 Tooth, CP Hardened Ground Carbon Steel Racks - srgcpf20-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details