QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1-50R1

Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KBG1-50R1 is a bronze worm gear with module 1, 50 teeth, 1 start, and right-hand helix angle, designed for use with steel worms. It has a plain bore of 8 mm, a pitch diameter of 50.1 mm, an outside diameter of 53 mm, a face width of 10 mm, and a total length of 20 mm. The gear is made of CAC502 material with a tooth hardness of less than 194 HB, and has a backlash range of 0.06 to 0.24 mm and a weight of 0.23 kg. It is precision grade KHK W 002 grade 4, with a standard full-depth 20° normal pressure angle. The allowable torque at 1200 rpm is 5.14 N·m, with mounting distance of 33 mm.

Datasheet Summary
Powered by GS/AI

KBG1-50R1 is a bronze worm gear with module 1, 50 teeth, 1 start, and right-hand helix angle, designed for use with steel worms. It has a plain bore of 8 mm, a pitch diameter of 50.1 mm, an outside diameter of 53 mm, a face width of 10 mm, and a total length of 20 mm. The gear is made of CAC502 material with a tooth hardness of less than 194 HB, and has a backlash range of 0.06 to 0.24 mm and a weight of 0.23 kg. It is precision grade KHK W 002 grade 4, with a standard full-depth 20° normal pressure angle. The allowable torque at 1200 rpm is 5.14 N·m, with mounting distance of 33 mm.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1-50R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1-50R1
Right Hand Lead Worm Gears (metric) KBG1-50R1
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG1-50R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG1-50R1
Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG1-50R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1-50R1 KBG1-50R1
Product Name Right Hand Lead Worm Gears (metric) Module 1, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details