KBG1.5-50R1 is a bronze worm gear with module 1.5, 50 teeth, and one right-hand start. It has a 12 mm bore, 40 mm hub diameter, 75.13 mm pitch diameter, 78 mm throat diameter, 79.5 mm outside diameter, and 14 mm face width. Hub width is 10 mm, total length 24 mm, and weight is 0.65 kg. Backlash ranges from 0.08 to 0.26 mm. It meets KHK W 002 grade 4 precision, with standard full-depth teeth at 20° pressure angle. Allowable torque is 30.4 N·m at 30 rpm and 14.6 N·m at 1200 rpm. Material is CAC502, with no heat treatment. The gear is profile shifted for proper center distance.
Module 1.5, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1.5-50R1 | KBG1.5-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.5, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |