QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1.5-40R1J15

Description
Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet
Description
Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1.5-40R1J15 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1.5-40R1J15
Right Hand Lead Worm Gears (metric) KBG1.5-40R1J15
Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore

Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore - KBG1.5-40R1J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
KBG1.5-40R1J15
Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore KBG1.5-40R1J15
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1.5-40R1J15 KBG1.5-40R1J15
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with 15mm Finished Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 60 mm (2.36 inch) 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG6-20R2E22, Module 620 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r2e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details