QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1.5-30R1J10

Description
Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
Request a Quote Datasheet
Description
Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1.5-30R1J10 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1.5-30R1J10
Right Hand Lead Worm Gears (metric) KBG1.5-30R1J10
Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore

Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore - KBG1.5-30R1J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
KBG1.5-30R1J10
Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore KBG1.5-30R1J10
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1.5-30R1J10 KBG1.5-30R1J10
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 45 mm (1.77 inch) 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
30:1 Gear Ratio, 60 Teeth, Worm Gear - A 1B 6-Y32060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 60
Pressure Angle 20°
View Details