QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1.5-20R1

Description
Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KBG1.5-20R1 is a bronze worm gear with module 1.5, 20 teeth, one start, and right-handed helix. It has a bore diameter of 8 mm, hub diameter of 22 mm, pitch diameter of 30.05 mm, throat diameter of 33 mm, outside diameter of 34.5 mm, and face width of 12 mm. The gear has a hub width of 10 mm, total length of 22 mm, and mounting distance of 27.5 mm. It weighs 0.10 kg and has a backlash range of 0.08 to 0.26 mm. Precision grade is KHK W 002 grade 4, with standard full-depth teeth at a 20° normal pressure angle. Material is CAC502 (formerly JIS PBC2). Allowable torque at 30 rpm is 4.76 N·m, declining with increasing rpm.

Datasheet Summary
Powered by GS/AI

KBG1.5-20R1 is a bronze worm gear with module 1.5, 20 teeth, one start, and right-handed helix. It has a bore diameter of 8 mm, hub diameter of 22 mm, pitch diameter of 30.05 mm, throat diameter of 33 mm, outside diameter of 34.5 mm, and face width of 12 mm. The gear has a hub width of 10 mm, total length of 22 mm, and mounting distance of 27.5 mm. It weighs 0.10 kg and has a backlash range of 0.08 to 0.26 mm. Precision grade is KHK W 002 grade 4, with standard full-depth teeth at a 20° normal pressure angle. Material is CAC502 (formerly JIS PBC2). Allowable torque at 30 rpm is 4.76 N·m, declining with increasing rpm.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1.5-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1.5-20R1
Right Hand Lead Worm Gears (metric) KBG1.5-20R1
Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG1.5-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG1.5-20R1
Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG1.5-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1.5-20R1 KBG1.5-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 1.5, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 30 mm (1.18 inch) 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG3-60R1E20, Module 360 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-60r1e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2, 80 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20080A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details