QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1-30R2J6

Description
Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore
Request a Quote Datasheet
Description
Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1-30R2J6 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1-30R2J6
Right Hand Lead Worm Gears (metric) KBG1-30R2J6
Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore

Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore

Supplier's Site Datasheet
Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore - KBG1-30R2J6 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore
KBG1-30R2J6
Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore KBG1-30R2J6
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1-30R2J6 KBG1-30R2J6
Product Name Right Hand Lead Worm Gears (metric) Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 30 mm (1.18 inch) 30 mm (1.18 inch)
Face Width 10 mm (0.3937 inch) 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 62 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 62
Design Metric
View Details
Spur Gears - 1827866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details