Right-hand lead bronze worm gear with module 1, 30 teeth, 2 starts, and a 3°35' helix angle, designed for use with a mating worm. Features a plain bore of 6 mm, hub diameter of 20 mm, pitch diameter of 30.24 mm, throat diameter of 32 mm, outside diameter of 33 mm, face width of 10 mm, hub width of 10 mm, total length of 20 mm, and mounting distance of 23 mm. The allowable torque at 100 rpm is 3.35 N·m, and backlash ranges from 0.06 to 0.24 mm. Weight is 0.089 kg. Precision grade is KHK W 002 grade 4. Made from CAC502 material, with no heat treatment applied. Contact surface hardness is not specified.
Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1-30R2 | KBG1-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 30 mm (1.18 inch) | 30 mm (1.18 inch) |