QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1.25-50R1J22

Description
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore
Request a Quote Datasheet
Description
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1.25-50R1J22 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1.25-50R1J22
Right Hand Lead Worm Gears (metric) KBG1.25-50R1J22
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore

Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore - KBG1.25-50R1J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore
KBG1.25-50R1J22
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore KBG1.25-50R1J22
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1.25-50R1J22 KBG1.25-50R1J22
Product Name Right Hand Lead Worm Gears (metric) Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 22mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 62.5 mm (2.46 inch) 62.5 mm (2.46 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK SSCP20-20J55, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20j55 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Worm & Pinion Gears - 5216957 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details