QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1.25-50R1J18

Description
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore
Request a Quote Datasheet
Description
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1.25-50R1J18 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1.25-50R1J18
Right Hand Lead Worm Gears (metric) KBG1.25-50R1J18
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore

Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore - KBG1.25-50R1J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore
KBG1.25-50R1J18
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore KBG1.25-50R1J18
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1.25-50R1J18 KBG1.25-50R1J18
Product Name Right Hand Lead Worm Gears (metric) Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with 18mm Finished Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 62.5 mm (2.46 inch) 62.5 mm (2.46 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Spur Gears - 8787856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
Module 3, 50 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30050A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
KHK SSCP5-20HJ12, CP5, Module1.59, 20 Tooth, CP Carbon Steel Spur Gears - sscp5-20hj12 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details