KBG1.25-50R1 is a right-hand lead bronze worm gear with a module of 1.25, 50 teeth, and one start. It has a bore diameter of 8 mm, a pitch diameter of 62.61 mm, an outside diameter of 66.25 mm, a face width of 11 mm, a hub width of 9 mm, and a total length of 20 mm. The allowable torque at 30 rpm is 17.4 N·m, and the backlash is 0.08~0.26 mm. The gear weighs 0.40 kg and is made of CAC502 material with a precision grade of KHK W 002 grade 4. The tooth profile has a 20° normal pressure angle and standard full depth teeth.
Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1.25-50R1 | KBG1.25-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.25, 50 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 62.5 mm (2.46 inch) | 62.5 mm (2.46 inch) |