KBG1.25-40R1 is a right-hand lead bronze worm gear with module 1.25, 40 teeth, one start, and a 3°25' helix angle. It features a bore size of 8 mm, hub diameter of 30 mm, pitch diameter of 50.09 mm, outside diameter of 53.75 mm, face width of 11 mm, hub width of 9 mm, total length of 20 mm, and mounting distance of 35.5 mm. The gear has a backlash of 0.08 to 0.26 mm and weighs 0.24 kg. It is specified for use with a KSW1.25 steel worm and meets KHK W 002 grade 4 precision standards. The material is CAC502, and no heat treatment is applied.
Module 1.25, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1.25-40R1 | KBG1.25-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.25, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |