Module 1.25, 30-tooth, 2-start, right-hand bronze worm gear with an 8 mm bore, hub width of 9 mm, face width of 11 mm, outside diameter of 41.25 mm, and total length of 20 mm, designed for use with matching worm shafts and offering allowable torques ranging from 2.85 N·m at 1200 rpm to 6.77 N·m at 30 rpm, with a backlash of 0.08-0.26 mm and a weight of 0.15 kg. Precision grade is KHK W 002 grade 4, using CAC502 material with no heat treatment. Mounting distance is 29.25 mm.
Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 8mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1.25-30R2J8 | KBG1.25-30R2J8 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 8mm Finished Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 37.5 mm (1.48 inch) | 37.5 mm (1.48 inch) |
| Face Width | 11 mm (0.4331 inch) | 11 mm (0.4331 inch) |