QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1.25-30R2J10

Description
Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
Request a Quote Datasheet
Description
Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1.25-30R2J10 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1.25-30R2J10
Right Hand Lead Worm Gears (metric) KBG1.25-30R2J10
Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore

Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore

Supplier's Site Datasheet
Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore - KBG1.25-30R2J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
KBG1.25-30R2J10
Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore KBG1.25-30R2J10
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1.25-30R2J10 KBG1.25-30R2J10
Product Name Right Hand Lead Worm Gears (metric) Module 1.25, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with 10mm Finished Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
Mounting Keyway; Set Screw Keyway
PD 37.5 mm (1.48 inch) 37.5 mm (1.48 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 70
Design Metric
View Details
KHK AG6-30R2E22, Module 630 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r2e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details