QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1.25-30R1

Description
Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KBG1.25-30R1 is a bronze worm gear with a module of 1.25, 30 teeth, one start, and a right-hand helix angle of 3°25'. It has a bore diameter of 6 mm, a pitch diameter of 37.57 mm, an outside diameter of 41.25 mm, and a face width of 11 mm. The hub width is 9 mm, the total length is 20 mm, and the mounting distance is 29.25 mm. It is rated for allowable torques ranging from 6.75 N·m at 30 rpm to 3.09 N·m at 1200 rpm, with a backlash of 0.08 to 0.26 mm and a weight of 0.15 kg. The gear follows KHK W 002 grade 4 precision standards, has a 20° normal pressure angle, and is made of CAC502 material with no heat treatment applied.

Datasheet Summary
Powered by GS/AI

KBG1.25-30R1 is a bronze worm gear with a module of 1.25, 30 teeth, one start, and a right-hand helix angle of 3°25'. It has a bore diameter of 6 mm, a pitch diameter of 37.57 mm, an outside diameter of 41.25 mm, and a face width of 11 mm. The hub width is 9 mm, the total length is 20 mm, and the mounting distance is 29.25 mm. It is rated for allowable torques ranging from 6.75 N·m at 30 rpm to 3.09 N·m at 1200 rpm, with a backlash of 0.08 to 0.26 mm and a weight of 0.15 kg. The gear follows KHK W 002 grade 4 precision standards, has a 20° normal pressure angle, and is made of CAC502 material with no heat treatment applied.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1.25-30R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1.25-30R1
Right Hand Lead Worm Gears (metric) KBG1.25-30R1
Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG1.25-30R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG1.25-30R1
Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG1.25-30R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1.25-30R1 KBG1.25-30R1
Product Name Right Hand Lead Worm Gears (metric) Module 1.25, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 37.5 mm (1.48 inch) 37.5 mm (1.48 inch)
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design English
View Details
Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-30R2E35, Module 530 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-30r2e35 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details