KBG1.25-20R1 is a bronze worm gear with a module of 1.25, 20 teeth, 1 start, and a right-hand helix angle of 3°25'. It has a bore diameter of 6 mm, a hub diameter of 20 mm, a pitch diameter of 25.04 mm, a throat diameter of 27.5 mm, and an outside diameter of 28.75 mm. The face width and hub width are 11 mm and 9 mm respectively, with a total length of 20 mm and a mounting distance of 23 mm. It has a backlash range of 0.08 to 0.26 mm and weighs 0.070 kg. The gear meets KHK W 002 grade 4 precision standards and is made of CAC502 material with no heat treatment applied.
Module 1.25, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1.25-20R1 | KBG1.25-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1.25, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 25 mm (0.9843 inch) | 25 mm (0.9843 inch) |