KBG1-20R1J6 is a bronze worm gear from the KBG series, designed for use with steel worms in right-hand, single-start configurations. It has a module of 1, 20 teeth, a 6 mm bore, and a helix angle of 3°35'. The gear features a hub diameter of 16 mm, a pitch diameter of 20.05 mm, and an outside diameter of 22 mm, with a face width and hub width of 10 mm each. The total length is 20 mm, and the mounting distance is 18 mm. It is rated for allowable torques ranging from 1.89 N·m at 30 rpm to 0.85 N·m at 1200 rpm, with a backlash of 0.06 to 0.24 mm and a weight of 0.043 kg. The gear conforms to KHK W 002 grade 4 precision standards and is made of CAC502 material with no heat treatment applied.
Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG1-20R1J6 | KBG1-20R1J6 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with 6mm Finished Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |
| Face Width | 10 mm (0.3937 inch) | 10 mm (0.3937 inch) |