QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG1-20R1

Description
Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KBG1-20R1 is a right-hand lead worm gear with a module of 1, featuring 20 teeth and a single start. It is manufactured from S45C steel and has a tooth hardness of less than 194HB. The normal pressure angle is 20 degrees, and the gear teeth are designed with standard full depth. The product has a reduction ratio of 20:1 and is suitable for applications requiring precise motion control. The bore size and hub diameter are designed to accommodate various mounting configurations. The allowable torque values are specified for different operational conditions, making it essential for engineers to consider these parameters when integrating this component into their designs.

Datasheet Summary
Powered by GS/AI

The KBG1-20R1 is a right-hand lead worm gear with a module of 1, featuring 20 teeth and a single start. It is manufactured from S45C steel and has a tooth hardness of less than 194HB. The normal pressure angle is 20 degrees, and the gear teeth are designed with standard full depth. The product has a reduction ratio of 20:1 and is suitable for applications requiring precise motion control. The bore size and hub diameter are designed to accommodate various mounting configurations. The allowable torque values are specified for different operational conditions, making it essential for engineers to consider these parameters when integrating this component into their designs.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG1-20R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG1-20R1
Right Hand Lead Worm Gears (metric) KBG1-20R1
Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG1-20R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG1-20R1
Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG1-20R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG1-20R1 KBG1-20R1
Product Name Right Hand Lead Worm Gears (metric) Module 1, 20 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW20020A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details