QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG0.8-60R1

Description
Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG0.8-60R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG0.8-60R1
Right Hand Lead Worm Gears (metric) KBG0.8-60R1
Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG0.8-60R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG0.8-60R1
Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG0.8-60R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG0.8-60R1 KBG0.8-60R1
Product Name Right Hand Lead Worm Gears (metric) Module 0.8, 60 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
PD 48 mm (1.89 inch) 48 mm (1.89 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Spur Gears - 1827964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details