QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG0.8-40R1

Description
Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KBG0.8-40R1 is a right-hand lead bronze worm gear with a module of 0.8, 40 teeth, one start, and a helix angle of 3°17'. It has a bore diameter of 6 mm, a hub diameter of 20 mm, a pitch diameter of 32.05 mm, an outside diameter of 33.6 mm, a face width of 9 mm, and a total length of 18 mm. The gear includes a set screw of size M4 and has a backlash range of 0.04~0.22 mm. Allowable torque at 300 rpm is 2.67 N·m, and the weight is 0.087 kg.

Datasheet Summary
Powered by GS/AI

KBG0.8-40R1 is a right-hand lead bronze worm gear with a module of 0.8, 40 teeth, one start, and a helix angle of 3°17'. It has a bore diameter of 6 mm, a hub diameter of 20 mm, a pitch diameter of 32.05 mm, an outside diameter of 33.6 mm, a face width of 9 mm, and a total length of 18 mm. The gear includes a set screw of size M4 and has a backlash range of 0.04~0.22 mm. Allowable torque at 300 rpm is 2.67 N·m, and the weight is 0.087 kg.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG0.8-40R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG0.8-40R1
Right Hand Lead Worm Gears (metric) KBG0.8-40R1
Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG0.8-40R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG0.8-40R1
Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG0.8-40R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG0.8-40R1 KBG0.8-40R1
Product Name Right Hand Lead Worm Gears (metric) Module 0.8, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
PD 32 mm (1.26 inch) 32 mm (1.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 28 Tooth Brass Spur Gear - A 1B 2MY03028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details