QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KBG0.8-30R1

Description
Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Description
Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KBG0.8-30R1 is a right-hand lead worm gear with a module of 0.8 and 30 teeth, designed for precision applications. It features a single start and is constructed from bronze, providing durability and resistance to wear. The gear has a plain bore, making it suitable for various mounting configurations. The normal pressure angle is 3¬817', which is standard for worm gears, ensuring compatibility with other components. This worm gear is ideal for applications requiring efficient power transmission and space-saving designs.

Datasheet Summary
Powered by GS/AI

The KBG0.8-30R1 is a right-hand lead worm gear with a module of 0.8 and 30 teeth, designed for precision applications. It features a single start and is constructed from bronze, providing durability and resistance to wear. The gear has a plain bore, making it suitable for various mounting configurations. The normal pressure angle is 3¬817', which is standard for worm gears, ensuring compatibility with other components. This worm gear is ideal for applications requiring efficient power transmission and space-saving designs.

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KBG0.8-30R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KBG0.8-30R1
Right Hand Lead Worm Gears (metric) KBG0.8-30R1
Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore - KBG0.8-30R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
KBG0.8-30R1
Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore KBG0.8-30R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KBG0.8-30R1 KBG0.8-30R1
Product Name Right Hand Lead Worm Gears (metric) Module 0.8, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
Number of Teeth 30 30
Design Metric
Pressure Angle 20° 20°
PD 24 mm (0.9449 inch) 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
64 D.P., 10 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design English
View Details