KBG0.5-40R1 is a right-hand lead bronze worm gear with a module of 0.5, 40 teeth, and one start. It has a bore diameter of 5 mm, a pitch diameter of 20.02 mm, an outside diameter of 21 mm, a face width of 5 mm, and a hub width of 7 mm. The total length is 12 mm, with a mounting distance of 15.5 mm. It includes a set screw of size M4, weighs 0.023 kg, and has a backlash of 0~0.16 mm. Allowable torque at 30 rpm is 0.99 N·m, decreasing with increasing speed. The gear is made of CAC502 bronze, with standard full-depth teeth and a 20° normal pressure angle. Precision grade is KHK W 002 grade 4, and it is profile shifted to achieve proper center distance.
Module 0.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG0.5-40R1 | KBG0.5-40R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 0.5, 40 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |