KBG0.5-30R2 is a bronze worm gear with a module of 0.5, 30 teeth, 2 starts, and a right-hand thread. It features a HAT bore of 4 mm, a pitch diameter of 15.06 mm, an outside diameter of 16 mm, a face width of 5 mm, and a total length of 12 mm. The gear includes a set screw and has a backlash of 0~0.16 mm, a weight of 0.014 kg, and allowable torques ranging from 0.59 N·m at 30 rpm to 0.26 N·m at 1200 rpm. The gear is profile shifted for proper center distance.
Module 0.5, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG0.5-30R2 | KBG0.5-30R2 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 0.5, 30 Tooth, 2 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 15 mm (0.5906 inch) | 15 mm (0.5906 inch) |