KBG0.5-30R1 is a right-hand lead bronze worm gear with module 0.5, 30 teeth, and one start. It has a bore diameter of 4 mm, hub diameter of 12 mm, pitch diameter of 15.02 mm, outside diameter of 16 mm, face width of 5 mm, total length of 12 mm, and mounting distance of 13 mm. The gear is profile shifted for proper center distance and has a backlash range of 0~0.16 mm. The allowable torque at 30 rpm is 0.58 N·m, decreasing with higher speeds. Total weight is 0.014 kg. A set screw is included for mounting.
Module 0.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KBG0.5-30R1 | KBG0.5-30R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 0.5, 30 Tooth, 1 Start, Right Handed Bronze Worm Gear with Plain Bore |
| Number of Teeth | 30 | 30 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 15 mm (0.5906 inch) | 15 mm (0.5906 inch) |