QTC METRIC GEARS Metal Screw Gears (metric) KAN2-15R

Description
Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand
Request a Quote Datasheet
Description
Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Screw Gears (metric) - KAN2-15R - QTC METRIC GEARS
Hicksville, NY, USA
Metal Screw Gears (metric)
KAN2-15R
Metal Screw Gears (metric) KAN2-15R
Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand

Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand

Supplier's Site
Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand - KAN2-15R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand
KAN2-15R
Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand KAN2-15R
Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears). Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic. Call us: 516-328-3300

Screw gears (crossed helical gears) are helical gears that are used to transmit (linear to rotary or rotary to linear) motion between non-intersecting shafts, typically at 90°. Friction at the tooth point of contact, coupled with gear slippage, can cause screw gears to wear quickly and jam easily (even under light loads). For this reason, our engineers suggest pairing screw gears with different materials. Gears with hardened teeth outperform gears with unhardened teeth in terms of wear resistance. When pairing helical gears, the helix angles must be the same but with different thread hands. In contrast, paired screw gears have different helix angles but the same thread hand (follow this link for more technical information about screw gears).

Screw gears can be utilized in applications where the input and output shafts neither intersect nor are parallel. We offer screw gears in modules 1 through 4, available in steel, stainless steel, aluminum bronze, and plastic.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAN2-15R KAN2-15R
Product Name Metal Screw Gears (metric) Module 2, 15 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand
Number of Teeth 15 15
Design Metric
Material Bronze Aluminum; Bronze; Aluminum Bronze
PD 42.4 mm (1.67 inch)
Face Width 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32DP, 64 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 64
Pressure Angle 14.5°
View Details