KAGF6-50R1 is a right-hand lead worm wheel with module 6, 50 teeth, and one start, made of CAC702 aluminum bronze with a cast iron hub. It has a 180 mm bore, 300 mm pitch diameter, 312 mm throat diameter, 318 mm outside diameter, 40 mm face width, and 20 mm hub width. The gear has a 5°43' helix angle and nominal backlash of 0.24~0.37 mm. It weighs 8.00 kg. The allowable torque at 100 rpm is 1480 N·m, and at 300 rpm is 1200 N·m, based on specified usage conditions.
Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF6-50R1 | KAGF6-50R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 6, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 50 | 50 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 300 mm (11.81 inch) | 300 mm (11.81 inch) |