KAGF6-48R1 is a right-hand lead worm wheel with module 6, 48 teeth, and a single start, engineered for use with KHK worm shafts. It features a standard full-depth tooth profile with a 20° normal pressure angle, made from CAC702 aluminum bronze with a hub of FC200 cast iron. The gear has a pitch diameter of 288 mm, outside diameter of 300 mm, face width of 40 mm, and hub width of 180 mm. It includes a plain bore with H0 fit and exhibits a backlash range of 0.24 to 0.37 mm. Allowable torque at 100 rpm is 1380 N·m, with a weight of 7.58 kg. The product adheres to KHK W 002 grade 2 precision standards.
Module 6, 48 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF6-48R1 | KAGF6-48R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 6, 48 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 48 | 48 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 288 mm (11.34 inch) | 288 mm (11.34 inch) |