QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGF6-40R1

Description
Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGF6-40R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGF6-40R1
Right Hand Lead Worm Gears (metric) KAGF6-40R1
Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAGF6-40R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAGF6-40R1
Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAGF6-40R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGF6-40R1 KAGF6-40R1
Product Name Right Hand Lead Worm Gears (metric) Module 6, 40 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
PD 240 mm (9.45 inch) 240 mm (9.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Module 1, 20 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Mitre & Bevel Gears - 5215904 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details