KAGF5-60R1 is a right-hand, single-start worm wheel with module 5, 60 teeth, and a 5°43' helix angle, made from CAC702 aluminum bronze with a hub of FC200 cast iron. It has a bore diameter of 200 mm, pitch diameter of 300 mm, outside diameter of 315 mm, face width of 35 mm, and hub width of 200 mm. The part has a weight of 6.48 kg and a backlash of 0.22~0.35 mm. Allowable torque values are specified for rotational speeds from 30 to 1800 rpm, with a maximum of 1610 N·m at 30 rpm. The gear conforms to KHK W 002 grade 2 precision standards and is designed for use with matching KKWG5 series worm shafts.
Module 5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF5-60R1 | KAGF5-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 300 mm (11.81 inch) | 300 mm (11.81 inch) |