QTC METRIC GEARS Right Hand Lead Worm Gears (metric) KAGF5-50R1

Description
Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet
Description
Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Hand Lead Worm Gears (metric) - KAGF5-50R1 - QTC METRIC GEARS
Hicksville, NY, USA
Right Hand Lead Worm Gears (metric)
KAGF5-50R1
Right Hand Lead Worm Gears (metric) KAGF5-50R1
Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore

Supplier's Site Datasheet
Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore - KAGF5-50R1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
KAGF5-50R1
Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore KAGF5-50R1
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration. For more about worm gear mesh geometry follow this link. Call us: 516-328-3300

A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KAGF5-50R1 KAGF5-50R1
Product Name Right Hand Lead Worm Gears (metric) Module 5, 50 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
Number of Teeth 50 50
Design Metric
Pressure Angle 20° 20°
PD 250 mm (9.84 inch) 250 mm (9.84 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-45R3, Module 4, 45 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-45r3 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 45
Design Metric
View Details
32DP / 1 Lead / 0.438P.D, 4.08° Right Hand Worm - A 1Q55-55N32 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Worm; Rack
Direction Right
Pressure Angle 14.5°
View Details
Spur Gears - 5217354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details