KAGF5-25R1 is a right-hand lead worm wheel with a module of 5, 25 teeth, and a 5°43' helix angle, designed for use with matching worm shafts. It features a standard full-depth tooth profile, a plain bore with a hub diameter of 75 mm, and a face width of 35 mm. The gear is cast from CAC702 aluminum bronze with a sand mold finish, and its hub is not induction hardened. The part has a total length of 12 mm, a web thickness of 70 mm, and a weight of 4.48 kg. Allowable torque values at 30 rpm, 100 rpm, and 300 rpm are 319 N·m, 261 N·m, and 206 N·m respectively, with backlash ranging from 0.22 to 0.35 mm.
Module 5, 25 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF5-25R1 | KAGF5-25R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 25 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 25 | 25 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 125 mm (4.92 inch) | 125 mm (4.92 inch) |