KAGF5-20R1 is a right-hand lead worm wheel with module 5, 20 teeth, and one start, made from CAC702 aluminum bronze with a plain bore of 22 mm. It has a 5°43' helix angle, 75 mm pitch diameter, 100 mm outer diameter, and 35 mm face width. The hub width is 23 mm, and the gear weighs 3.26 kg. Allowable torque at 30 rpm is 211 N·m, with backlash ranging from 0.22 to 0.35 mm. The gear features a sand mold casting finish and is designed for use with KKWG5-R1 worm shafts.
Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF5-20R1 | KAGF5-20R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 5, 20 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 20 | 20 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 100 mm (3.94 inch) | 100 mm (3.94 inch) |