KAGF4-60R1 is a right-hand lead, 60-tooth, metric worm gear with a module of 4, one start, and a standard full-depth 20° pressure angle. It has a plain bore of 160 mm, a hub width of 30 mm, a face width of 30 mm, and is made from CAC702 aluminum bronze. The gear has a keyed bore with H0 tolerance, a pitch diameter of 240 mm, and an outside diameter of 252 mm. It is designed for a maximum allowable torque of 941 N·m at 30 rpm, with a backlash range of 0.19 to 0.32 mm and a weight of 3.60 kg. Precision grade is KHK W 002 grade 2. No heat treatment is applied to the teeth.
Module 4, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF4-60R1 | KAGF4-60R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 60 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 60 | 60 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 240 mm (9.45 inch) | 240 mm (9.45 inch) |