KAGF4-48R1 is a right-hand lead worm gear with module 4, 48 teeth, one start, and a 20° normal pressure angle, constructed from CAC702 aluminum bronze. It features a plain bore with H9 fit, a face width of 30 mm, and a hub width of 20 mm. The gear has a pitch diameter of 192 mm, outside diameter of 204 mm, and throat diameter of 200 mm. The allowable torque at 30 rpm is 624 N·m, with backlash between 0.19 and 0.32 mm and a weight of 6.95 kg. Precision grade is KHK W 002 grade 2. The hub and tooth areas are cast as a single unit, with no secondary operations permissible on the tooth region.
Module 4, 48 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF4-48R1 | KAGF4-48R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 48 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 48 | 48 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 192 mm (7.56 inch) | 192 mm (7.56 inch) |