KAGF4-36R1 is a right-hand helical worm gear with a module of 4, 36 teeth, and one start. It has a pitch diameter of 144 mm, an outside diameter of 156 mm, a face width of 30 mm, and a hub width of 20 mm. The bore is H9, and the gear is manufactured from CAC702 aluminum bronze with a cast iron hub. The gear has a precision grade of KHK W 002 grade 2, a standard full-depth tooth profile, and a normal pressure angle of 20°. Allowable torque at 300 rpm is 243 N·m, with a diametral backlash of 0.19 to 0.32 mm and a weight of 4.10 kg.
Module 4, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KAGF4-36R1 | KAGF4-36R1 |
| Product Name | Right Hand Lead Worm Gears (metric) | Module 4, 36 Tooth, 1 Start, Right Handed Aluminum Bronze Worm Gear with Plain Bore |
| Number of Teeth | 36 | 36 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 144 mm (5.67 inch) | 144 mm (5.67 inch) |